Same Sky Power Connectors PJ-107AH-MSMT-TR

Description
2.0 X 6.0 MM, 7.0 A, HORIZONTAL,
Request a Quote Datasheet
Description
2.0 X 6.0 MM, 7.0 A, HORIZONTAL,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - 2223-PJ-107AH-MSMT-TRCT-ND - DigiKey
Thief River Falls, MN, United States
2.0 X 6.0 MM, 7.0 A, HORIZONTAL,

2.0 X 6.0 MM, 7.0 A, HORIZONTAL,

Buy Now Datasheet
Power Connectors - 2223-PJ-107AH-MSMT-TRDKR-ND - DigiKey
Thief River Falls, MN, United States
2.0 X 6.0 MM, 7.0 A, HORIZONTAL,

2.0 X 6.0 MM, 7.0 A, HORIZONTAL,

Buy Now Datasheet
Power Connectors - 2223-PJ-107AH-MSMT-TR-ND - DigiKey
Thief River Falls, MN, United States
2.0 X 6.0 MM, 7.0 A, HORIZONTAL,

2.0 X 6.0 MM, 7.0 A, HORIZONTAL,

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Board Mount Connectors
Product Number 2223-PJ-107AH-MSMT-TRCT-ND
Product Name Power Connectors
Connector Type Jack
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE RECEPTACLE - RIGHT ANGLE - 51763-10500000AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 5 #
View Details
3 suppliers
Headers, Male Pins - A28540-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
Mini DIN Jack 1x1 Port 7 Positions with Front Ground Tab - 80203-508RLS17SL - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
PCB Connectors - NC2-FL2G-S-01 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details