"Power Barrel Connector Jack 2.50mm ID (0.098""), 5.50mm OD (0.217"") Surface Mount, Right Angle"
"Power Barrel Connector Jack 2.50mm ID (0.098""), 5.50mm OD (0.217"") Surface Mount, Right Angle"
"Power Barrel Connector Jack 2.50mm ID (0.098""), 5.50mm OD (0.217"") Surface Mount, Right Angle"
CONN PWR JACK 2.5X5.5MM SOLDER
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | CP-068BPJTR-ND | PJ-068B-SMT-TR |
| Product Name | Power Connectors | Power Connectors |
| Connector Type | Jack | |
| Gender | Male / Plug | Female / Jack |
| Mounting | Surface Mount, Right Angle | Surface Mount, Right Angle |