"Power Barrel Connector Jack 2.50mm ID (0.098""), 5.50mm OD (0.217"") Panel Mount, Through Hole, Right Angle"
CONN PWR JACK 2.5X5.5MM SOLDER
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | CP-067B-ND | PJ-067B |
| Product Name | Power Connectors | Power Connectors |
| Connector Type | Jack | |
| Gender | Male / Plug | Female / Jack |
| Mounting | Panel Mount, Through Hole, Right Angle | Panel Mount, Through Hole, Right Angle |