"Power Barrel Connector Jack 2.10mm ID (0.083""), 5.50mm OD (0.217"") Through Hole, Right Angle"
DC Power Connectors Power Jacks Product overview: PJ-047AH from Same Sky is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 301-PJ-047AH can be used for catalog matching and distributor lookup.
CONN PWR JACK 2X5.5MM SOLDER
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | CP-047AH-ND | 301-PJ-047AH | PJ-047AH |
| Product Name | Power Connectors | Electronic Connector | Power Connectors |
| Connector Type | Jack | ||
| Gender | Male / Plug | Female / Jack | |
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle |