DC Power Connectors Power Jacks Product overview: PJ-035DH from Same Sky is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 301-PJ-035DH can be used for catalog matching and distributor lookup.
"Power Barrel Connector Jack 1.30mm ID (0.051""), 3.50mm OD (0.138"") Through Hole, Right Angle"
CONN PWR JACK 1.3X3.4MM SOLDER
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 301-PJ-035DH | CP-035DH-ND | PJ-035DH |
| Product Name | Electronic Connector | Power Connectors | Power Connectors |
| Voltage Rating | 24 volts | 24 volts | 24 volts |
| Current Rating | 3.5 amps | 3.5 amps | |
| Connector Type | Jack |