"Power Barrel Connector Jack 1.35mm ID (0.053""), 3.50mm OD (0.138"") Through Hole, Right Angle"
CONN PWR JACK 1.35X3.5MM SOLDER
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | CP-2519-ND | PJ-007 |
| Product Name | Power Connectors | Power Connectors |
| Connector Type | Jack | |
| Gender | Male / Plug | Female / Jack |
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle |