POWER JACK, IP67, 1.3 X 3.8 , 3.
"Power Barrel Connector Jack 1.30mm ID (0.051""), 3.50mm OD (0.138"") Through Hole, Right Angle"
"Power Barrel Connector Jack 1.30mm ID (0.051""), 3.50mm OD (0.138"") Through Hole, Right Angle"
| ODG (Origin Data Global) | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | PJ-001DH-67 | 2223-PJ-001DH-67TR-ND |
| Product Name | Power Connectors | Power Connectors |
| Gender | Female / Jack | Male / Plug |
| Termination | Solder | |
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle |