Same Sky Stepper Motors NEMA17-16-06SD-AMT112S

Description
Bipolar Stepper Motor Frame Size 17 200 Step 700mA 24 ~ 48VDC
Request a Quote Datasheet
Description
Bipolar Stepper Motor Frame Size 17 200 Step 700mA 24 ~ 48VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper Motors - 102-4716-ND - DigiKey
Thief River Falls, MN, United States
Stepper Motors
102-4716-ND
Stepper Motors 102-4716-ND
Bipolar Stepper Motor Frame Size 17 200 Step 700mA 24 ~ 48VDC

Bipolar Stepper Motor Frame Size 17 200 Step 700mA 24 ~ 48VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Stepper Motors (rotary)
Product Number 102-4716-ND
Product Name Stepper Motors
DC Voltage Range 24.0 to 48.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Flat Motors Series 2610 ... B SC with integrated Speed Controller -  - FAULHABER MICROMO
Specs
DC Voltage Range 12.0 VDC
Torque Constant 2.49 in-oz/amp (17.6 mN-m/amp)
Gear Type Spur
View Details
PM Motor - PG22L-020-01 Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Stepper Construction Permanent Magnet
DC Voltage Range 5.0 VDC
Step Angle 18.00 to 45.00 degrees
View Details
Servo motor - EMMS-AS-70-MK-LS-RS-S1 - Festo Corporation
Specs
DC Voltage Range 360.0 VDC
Continuous Current 2.6 amps
Continuous Torque 20.3 In-lbs (23.37 kg-cm)
View Details
Stepper Motors - 1805283 - RS Components, Ltd.
RS Components, Ltd.
Specs
Step Angle 1.80 degrees
Units Metric
Shaft Size 0.250 inch (6.4 mm)
View Details