Pushbutton Switch SPDT Standard Surface Mount, Right Angle
Pushbutton Switch SPDT Standard Surface Mount, Right Angle
Pushbutton Switch SPDT Standard Surface Mount, Right Angle
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches |
| Product Number | 2223-MPB06-1C00-R-SMT-TR-ND | 2223-MPB06-1C00-R-SMT-TRCT-ND |
| Product Name | Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Round, Plunger | Raised (Plunger Style) Pushbutton; Round, Plunger |
| Switch Function | Momentary Contact | Momentary Contact |
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) |
| Terminal Type | Solder Terminals; Surface Mount Technology | Solder Terminals; Surface Mount Technology |