Same Sky Pushbutton Switches MPB01-1B54-S-CAP-R-D

Description
Pushbutton Switch SPST-NO Standard Through Hole
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NO Standard Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 2223-MPB01-1B54-S-CAP-R-D-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
2223-MPB01-1B54-S-CAP-R-D-ND
Pushbutton Switches 2223-MPB01-1B54-S-CAP-R-D-ND
Pushbutton Switch SPST-NO Standard Through Hole

Pushbutton Switch SPST-NO Standard Through Hole

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Pushbutton Switches
Product Number 2223-MPB01-1B54-S-CAP-R-D-ND
Product Name Pushbutton Switches
Actuator Specifications Round, Button
Switch Function Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 16477 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-G-2-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details