8 Position Circular Connector Receptacle, Female Sockets Solder
CONN RCPT FMALE MINI DIN 8P SLDR
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | CP-2780-ND | MD-80SV |
| Product Name | Circular Connector Assemblies | Circular Connector Assemblies |
| Connector Type | Receptacle, Female Sockets | Circular / Cylindrical Connectors |
| Mounting | Through Hole | Through Hole |
| Voltage Rating | 12 to 100 volts | 100 to 12 volts |