6 Position Circular Connector Receptacle, Female Sockets Solder
mini-DIN, 6P jack, rt, through hole, sid
mini-DIN, 6P jack, rt, through hole, sid
mini-DIN, 6P jack, rt, through hole, sid
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | CP-2260-ND | 2596390P |
| Product Name | Circular Connector Assemblies | DIN Connectors |
| Connector Type | Receptacle, Female Sockets | DIN Connector |
| Mounting | Through Hole, Right Angle | |
| Voltage Rating | 12 to 100 volts | |
| Current Rating | 1.0 to 2.0 amps |