4 Position Circular Connector Receptacle, Female Sockets Solder
CONN RCPT FMALE MINI DIN 4P SLDR
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | CP-4040-ND | MD-40SMK |
| Product Name | Circular Connector Assemblies | Circular Connector Assemblies |
| Connector Type | Receptacle, Female Sockets | Circular / Cylindrical Connectors |
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle |
| Voltage Rating | 12 to 100 volts | 100 to 12 volts |