Same Sky Motors - AC, DC M223X0003

Description
Brushed DC Motor Servomotor 8400 RPM 4.65W Incremental 12VDC
Request a Quote Datasheet
Description
Brushed DC Motor Servomotor 8400 RPM 4.65W Incremental 12VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 102-2012-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
102-2012-ND
Motors - AC, DC 102-2012-ND
Brushed DC Motor Servomotor 8400 RPM 4.65W Incremental 12VDC

Brushed DC Motor Servomotor 8400 RPM 4.65W Incremental 12VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 102-2012-ND
Product Name Motors - AC, DC
Commutation Brush
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Output Power 0.0062 HP
Continuous Torque 0.2 In-lbs (0.2234 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Precision DC Coreless Motor - 1331N5M - Constar Motion Co., Ltd
Specs
DC Construction Coreless / Slotless
DC Voltage Range 4.5 VDC
Output Power 6.57E-4 HP
View Details
35GLT2R82 Brush DC Coreless Motor - 35GLT2R82-234E.1 - Portescap
Specs
Commutation Brush
DC Construction Coreless / Slotless
Standard DC Voltage 48V
View Details
Brushless Motors - MMP BL44-297F-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Commutation Brushless
Standard DC Voltage 48V
DC Voltage Range 48.0 VDC
View Details
Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details