Same Sky Heat Sinks HSB23-232325

Description
HEAT SINK, BGA, 23 X 23 X 25 MM
Request a Quote Datasheet
Description
HEAT SINK, BGA, 23 X 23 X 25 MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - 2223-HSB23-232325-ND - DigiKey
Thief River Falls, MN, United States
HEAT SINK, BGA, 23 X 23 X 25 MM

HEAT SINK, BGA, 23 X 23 X 25 MM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Heat Sinks
Product Number 2223-HSB23-232325-ND
Product Name Heat Sinks
Device Passive Heat Sink
Unlock Full Specs
to access all available technical data

Similar Products

HS Series Heat Sinks HS033 - HS033 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 0.3600 °C / W
View Details
Heat Sink - RLS90019 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 140 mm (5.5 inch)
W 121 mm (4.75 inch)
H 66.8 mm (2.63 inch)
View Details
Copper Base Heat Sink -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Passive Heat Sink
L 60 mm (2.36 inch)
W 60 mm (2.36 inch)
View Details
Heatsinks - 2342463 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 200 mm (7.87 inch)
W 160 mm (6.3 inch)
H 40 mm (1.57 inch)
View Details