Same Sky DS02C-254-1L-08BE DIP Switch
Same Sky DS02C-254-1L-08BE
Same Sky DS02C-254-1L-08BE DIP Switch
Dip Switch SPST 8 Position Through Hole, Right Angle Piano Actuator 25mA 24VDC
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | DIP Switches | DIP Switches |
| Product Number | 2596354P | 2223-DS02C-254-1L-08BE-ND |
| Product Name | DIP & SIP Switches | DIP Switches |
| Actuator Specifications | Side Actuated Lever(s) (Piano) | |
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | |
| Terminal Type | Other Terminal Type | |
| Other Terminal Type | Through Hole, Right Angle |