Dip Switch SPST 12 Position Through Hole, Right Angle Piano Actuator 25mA 24VDC
| DigiKey | |
|---|---|
| Product Category | DIP Switches |
| Product Number | 2223-DS02-254-2L-12BE-ND |
| Product Name | DIP Switches |
| Actuator Specifications | Side Actuated Lever(s) (Piano) |
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) |
| Terminal Type | Other Terminal Type |
| Other Terminal Type | Through Hole, Right Angle |