Same Sky Alarms, Buzzers, and Sirens CX-1606C

Description
Buzzers Indicator, Internally Driven Magnetic 6V 50mA 2.2kHz 85dB @ 6V, 10cm Through Hole PC Pins
Request a Quote Datasheet
Description
Buzzers Indicator, Internally Driven Magnetic 6V 50mA 2.2kHz 85dB @ 6V, 10cm Through Hole PC Pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alarms, Buzzers, and Sirens - 102-1466-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
102-1466-ND
Alarms, Buzzers, and Sirens 102-1466-ND
Buzzers Indicator, Internally Driven Magnetic 6V 50mA 2.2kHz 85dB @ 6V, 10cm Through Hole PC Pins

Buzzers Indicator, Internally Driven Magnetic 6V 50mA 2.2kHz 85dB @ 6V, 10cm Through Hole PC Pins

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Audio Transducers and Buzzers
Product Number 102-1466-ND
Product Name Alarms, Buzzers, and Sirens
Shape Round
Terminations PCPins
Mounting Through Hole
Tone Noncontinuous
Frequency 2200 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer/Horn/Alarm - 81071471 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Schaltbau JA226B - Multi-tone buzzer for up to 10 different warning tones -  - Schaltbau GmbH
Specs
Features EN 50121-3-2, EN 50128, EN 50155
Sound Pressure Level 80 to 100 dB
Voltage 24 volts
View Details
Piezo Buzzers - 6221556 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
Shape Round
Diameter / Length 42.5 mm (1.67 inch)
View Details
transducer hub - Noise - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
View Details