Same Sky Alarms, Buzzers, and Sirens CX-0905C

Description
Buzzers Indicator, Internally Driven Magnetic 5V 35mA 2.7kHz 80dB @ 5V, 10cm Through Hole PC Pins
Request a Quote Datasheet
Description
Buzzers Indicator, Internally Driven Magnetic 5V 35mA 2.7kHz 80dB @ 5V, 10cm Through Hole PC Pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alarms, Buzzers, and Sirens - 102-1285-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
102-1285-ND
Alarms, Buzzers, and Sirens 102-1285-ND
Buzzers Indicator, Internally Driven Magnetic 5V 35mA 2.7kHz 80dB @ 5V, 10cm Through Hole PC Pins

Buzzers Indicator, Internally Driven Magnetic 5V 35mA 2.7kHz 80dB @ 5V, 10cm Through Hole PC Pins

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Audio Transducers and Buzzers
Product Number 102-1285-ND
Product Name Alarms, Buzzers, and Sirens
Shape Round
Terminations PCPins
Mounting Through Hole
Tone Noncontinuous
Frequency 2700 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer/Horn/Alarm - 7732952 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Schaltbau JA222 - Electronic buzzer / Audible signaling device -  - Schaltbau GmbH
Specs
Features EN 50155
Sound Pressure Level 86 to 110 dB
Voltage 24 to 110 volts
View Details
Piezo Buzzers - 6221578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
Shape Round
Diameter / Length 28 mm (1.1 inch)
View Details
Alarms, Buzzers, and Sirens - M2BJ-BH06D-ND - DigiKey
Specs
RoHS Compliant Yes
Terminations Connector
Mounting Panel
View Details