Same Sky Piezo Buzzers CT-1212CL-SMT-TR

Description
buzzer, 12.8 mm square, 7.1 mm deep, M,
Request a Quote Datasheet
Description
buzzer, 12.8 mm square, 7.1 mm deep, M,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Piezo Buzzers - 2596328 - RS Components, Ltd.
Corby, Northants, United Kingdom
Piezo Buzzers
2596328
Piezo Buzzers 2596328
buzzer, 12.8 mm square, 7.1 mm deep, M,

buzzer, 12.8 mm square, 7.1 mm deep, M,

Supplier's Site
Piezo Buzzers - 2596327 - RS Components, Ltd.
Corby, Northants, United Kingdom
Piezo Buzzers
2596327
Piezo Buzzers 2596327
buzzer, 12.8 mm square, 7.1 mm deep, M,

buzzer, 12.8 mm square, 7.1 mm deep, M,

Supplier's Site
Piezo Buzzers - 2596328P - RS Components, Ltd.
Corby, Northants, United Kingdom
Piezo Buzzers
2596328P
Piezo Buzzers 2596328P
buzzer, 12.8 mm square, 7.1 mm deep, M,

buzzer, 12.8 mm square, 7.1 mm deep, M,

Supplier's Site
Alarms, Buzzers, and Sirens - 102-1268-1-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
102-1268-1-ND
Alarms, Buzzers, and Sirens 102-1268-1-ND
Buzzers Indicator, Internally Driven Magnetic 12V 30mA 2.4kHz 85dB @ 12V, 10cm Surface Mount Solder Pads

Buzzers Indicator, Internally Driven Magnetic 12V 30mA 2.4kHz 85dB @ 12V, 10cm Surface Mount Solder Pads

Buy Now Datasheet
Alarms, Buzzers, and Sirens - 102-1268-6-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
102-1268-6-ND
Alarms, Buzzers, and Sirens 102-1268-6-ND
Buzzers Indicator, Internally Driven Magnetic 12V 30mA 2.4kHz 85dB @ 12V, 10cm Surface Mount Solder Pads

Buzzers Indicator, Internally Driven Magnetic 12V 30mA 2.4kHz 85dB @ 12V, 10cm Surface Mount Solder Pads

Buy Now Datasheet
Alarms, Buzzers, and Sirens - 102-1268-2-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
102-1268-2-ND
Alarms, Buzzers, and Sirens 102-1268-2-ND
Buzzers Indicator, Internally Driven Magnetic 12V 30mA 2.4kHz 85dB @ 12V, 10cm Surface Mount Solder Pads

Buzzers Indicator, Internally Driven Magnetic 12V 30mA 2.4kHz 85dB @ 12V, 10cm Surface Mount Solder Pads

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Audio Transducers and Buzzers Audio Transducers and Buzzers
Product Number 2596328 102-1268-1-ND
Product Name Piezo Buzzers Alarms, Buzzers, and Sirens
Technology Piezoelectric
RoHS Compliant Yes
Tone Noncontinuous Noncontinuous
Sound Pressure Level 85 dB 85 dB
Voltage 15 volts 8 to 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer/Horn/Alarm - 4758945 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Schaltbau JA222 - Electronic buzzer / Audible signaling device -  - Schaltbau GmbH
Specs
Features EN 50155
Sound Pressure Level 86 to 110 dB
Voltage 24 to 110 volts
View Details
Piezo Buzzers - 7716951P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
Tone Continuous
Sound Pressure Level 94 dB
View Details