Same Sky Alarms, Buzzers, and Sirens CST-951AP

Description
Buzzers Transducer, Externally Driven Magnetic 5V 80mA 2.73kHz 85dB @ 5V, 10cm Through Hole PC Pins
Request a Quote Datasheet
Description
Buzzers Transducer, Externally Driven Magnetic 5V 80mA 2.73kHz 85dB @ 5V, 10cm Through Hole PC Pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alarms, Buzzers, and Sirens - 102-1459-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
102-1459-ND
Alarms, Buzzers, and Sirens 102-1459-ND
Buzzers Transducer, Externally Driven Magnetic 5V 80mA 2.73kHz 85dB @ 5V, 10cm Through Hole PC Pins

Buzzers Transducer, Externally Driven Magnetic 5V 80mA 2.73kHz 85dB @ 5V, 10cm Through Hole PC Pins

Buy Now Datasheet
Piezo Buzzers - 2596315 - RS Components, Ltd.
Corby, Northants, United Kingdom
Piezo Buzzers
2596315
Piezo Buzzers 2596315
Same Sky CST-951AP Magnetic Buzzer

Same Sky CST-951AP Magnetic Buzzer

Supplier's Site
Piezo Buzzers - 2596316P - RS Components, Ltd.
Corby, Northants, United Kingdom
Piezo Buzzers
2596316P
Piezo Buzzers 2596316P
Same Sky CST-951AP Magnetic Buzzer

Same Sky CST-951AP Magnetic Buzzer

Supplier's Site
Piezo Buzzers - 2596316 - RS Components, Ltd.
Corby, Northants, United Kingdom
Piezo Buzzers
2596316
Piezo Buzzers 2596316
Same Sky CST-951AP Magnetic Buzzer

Same Sky CST-951AP Magnetic Buzzer

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Audio Transducers and Buzzers Audio Transducers and Buzzers
Product Number 102-1459-ND 2596315
Product Name Alarms, Buzzers, and Sirens Piezo Buzzers
Shape Round
Terminations PCPins
Mounting Through Hole
Tone Noncontinuous Noncontinuous
Frequency 2730 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer/Horn/Alarm - 15032043 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Schaltbau JA226B - Multi-tone buzzer for up to 10 different warning tones -  - Schaltbau GmbH
Specs
Features EN 50121-3-2, EN 50128, EN 50155
Sound Pressure Level 80 to 100 dB
Voltage 24 volts
View Details
Piezo Buzzers - 6221506P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
Shape Round
Diameter / Length 41.8 mm (1.65 inch)
View Details
Alarms, Buzzers, and Sirens - Z2747-ND - DigiKey
OMRON Automation and Safety
Specs
Terminations Connector
Mounting Panel
Tone Noncontinuous
View Details
3 suppliers