Buzzers Transducer, Externally Driven Magnetic 3.6V 80mA 3.1kHz 90dB @ 3.6V, 5cm Surface Mount Solder Pads
Buzzers Transducer, Externally Driven Magnetic 3.6V 80mA 3.1kHz 90dB @ 3.6V, 5cm Surface Mount Solder Pads
Buzzers Transducer, Externally Driven Magnetic 3.6V 80mA 3.1kHz 90dB @ 3.6V, 5cm Surface Mount Solder Pads
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Audio Transducers and Buzzers | Audio Transducers and Buzzers |
| Product Number | 2596312 | 102-1198-6-ND |
| Product Name | Piezo Buzzers | Alarms, Buzzers, and Sirens |
| Technology | Piezoelectric | |
| RoHS Compliant | Yes | |
| Tone | Noncontinuous | Noncontinuous |
| Sound Pressure Level | 90 dB | 90 dB |
| Voltage | 5 volts | 3 to 5 volts |