Same Sky Piezo Buzzers CSS-J4B20-SMT-TR

Description
Same Sky CSS-J4B20-SMT-TR
Request a Quote Datasheet
Description
Same Sky CSS-J4B20-SMT-TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Piezo Buzzers - 2596309 - RS Components, Ltd.
Corby, Northants, United Kingdom
Piezo Buzzers
2596309
Piezo Buzzers 2596309
Same Sky CSS-J4B20-SMT-TR

Same Sky CSS-J4B20-SMT-TR

Supplier's Site
Piezo Buzzers - 2596310P - RS Components, Ltd.
Corby, Northants, United Kingdom
Piezo Buzzers
2596310P
Piezo Buzzers 2596310P
Same Sky CSS-J4B20-SMT-TR

Same Sky CSS-J4B20-SMT-TR

Supplier's Site
Piezo Buzzers - 2596310 - RS Components, Ltd.
Corby, Northants, United Kingdom
Piezo Buzzers
2596310
Piezo Buzzers 2596310
Same Sky CSS-J4B20-SMT-TR

Same Sky CSS-J4B20-SMT-TR

Supplier's Site
Alarms, Buzzers, and Sirens - 102-1456-6-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
102-1456-6-ND
Alarms, Buzzers, and Sirens 102-1456-6-ND
Buzzers Transducer, Externally Driven Magnetic 3.6V 80mA 2.73kHz 90dB @ 3.6V, 5cm Surface Mount Solder Pads

Buzzers Transducer, Externally Driven Magnetic 3.6V 80mA 2.73kHz 90dB @ 3.6V, 5cm Surface Mount Solder Pads

Buy Now Datasheet
Alarms, Buzzers, and Sirens - 102-1456-2-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
102-1456-2-ND
Alarms, Buzzers, and Sirens 102-1456-2-ND
Buzzers Transducer, Externally Driven Magnetic 3.6V 80mA 2.73kHz 90dB @ 3.6V, 5cm Surface Mount Solder Pads

Buzzers Transducer, Externally Driven Magnetic 3.6V 80mA 2.73kHz 90dB @ 3.6V, 5cm Surface Mount Solder Pads

Buy Now Datasheet
Alarms, Buzzers, and Sirens - 102-1456-1-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
102-1456-1-ND
Alarms, Buzzers, and Sirens 102-1456-1-ND
Buzzers Transducer, Externally Driven Magnetic 3.6V 80mA 2.73kHz 90dB @ 3.6V, 5cm Surface Mount Solder Pads

Buzzers Transducer, Externally Driven Magnetic 3.6V 80mA 2.73kHz 90dB @ 3.6V, 5cm Surface Mount Solder Pads

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Audio Transducers and Buzzers Audio Transducers and Buzzers
Product Number 2596309 102-1456-6-ND
Product Name Piezo Buzzers Alarms, Buzzers, and Sirens
Technology Piezoelectric
RoHS Compliant Yes
Tone Noncontinuous Noncontinuous
Sound Pressure Level 90 dB 90 dB
Voltage 5 volts 3 to 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Federal Signal Corporation - Industrial Signaling and Systems
View Details
Piezo Buzzers - 6221405P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
Shape Round
Diameter / Length 24 mm (0.9449 inch)
View Details
transducer hub - Noise - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
View Details