Buzzers Transducer, Externally Driven Magnetic 5V 80mA 2.7kHz 92dB @ 5V, 10cm Surface Mount Solder Pads
Buzzers Transducer, Externally Driven Magnetic 5V 80mA 2.7kHz 92dB @ 5V, 10cm Surface Mount Solder Pads
Buzzers Transducer, Externally Driven Magnetic 5V 80mA 2.7kHz 92dB @ 5V, 10cm Surface Mount Solder Pads
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Audio Transducers and Buzzers | Audio Transducers and Buzzers |
| Product Number | 102-2196-2-ND | 2596306P |
| Product Name | Alarms, Buzzers, and Sirens | Piezo Buzzers |
| Terminations | Solder Tabs | |
| Mounting | Surface | |
| Tone | Noncontinuous | Noncontinuous |
| Frequency | 2700 Hz | |
| Sound Pressure Level | 92 dB | 80 dB |