Same Sky Speakers CSS-10237-58

Description
8 Ohms General Purpose Speaker 5W 224Hz ~ 6kHz Top Round, Square Frame
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 5W 224Hz ~ 6kHz Top Round, Square Frame
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2223-CSS-10237-58-ND - DigiKey
Thief River Falls, MN, United States
8 Ohms General Purpose Speaker 5W 224Hz ~ 6kHz Top Round, Square Frame

8 Ohms General Purpose Speaker 5W 224Hz ~ 6kHz Top Round, Square Frame

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2223-CSS-10237-58-ND
Product Name Speakers
Resonance Frequency 280 Hz
Unlock Full Specs
to access all available technical data

Similar Products

PM22A Panel Mount 22mm Electronic Sounders - PM22A-012-024-Q - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 92 dB
Size 3.44 inch (87 mm)
Weight 70.00 g (2.47 oz)
View Details
Speaker Drivers - 526922 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 8.74 inch (222 mm)
View Details
VERIS 3-Way 12
Specs
Size 12.00 inch (305 mm)
Application MusicAudio
View Details
 - CoMAX 12B - Wharfedale Pro
Wharfedale Pro
Specs
SPL 128 dB
Nominal Power 900 watts
Maximum Power 1800 watts
View Details