Same Sky Speakers CSS-10237-54

Description
4 Ohms General Purpose Speaker 5W 10Hz ~ 160kHz Top Round, Square Frame
Request a Quote Datasheet
Description
4 Ohms General Purpose Speaker 5W 10Hz ~ 160kHz Top Round, Square Frame
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2223-CSS-10237-54-ND - DigiKey
Thief River Falls, MN, United States
4 Ohms General Purpose Speaker 5W 10Hz ~ 160kHz Top Round, Square Frame

4 Ohms General Purpose Speaker 5W 10Hz ~ 160kHz Top Round, Square Frame

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2223-CSS-10237-54-ND
Product Name Speakers
Resonance Frequency 200 Hz
Unlock Full Specs
to access all available technical data

Similar Products

304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 314GCX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Speakers - 526845 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 84 dB
Frequency Response 15000 Hz
Size 5.12 inch (130 mm)
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.5000 watts
Impedance 8 ohms
Frequency Response 10000 Hz
View Details
NE Subwoofer, 8
Specs
Nominal Power 160 watts
Sensitivity 88.6 dB
Resonance Frequency 32 Hz
View Details