Same Sky Alarms, Buzzers, and Sirens CSQ-706BP

Description
Buzzers Transducer, Externally Driven Magnetic 1.5V 20mA 2.048kHz 70dB @ 1.5V, 10cm Through Hole PC Pins
Request a Quote Datasheet
Description
Buzzers Transducer, Externally Driven Magnetic 1.5V 20mA 2.048kHz 70dB @ 1.5V, 10cm Through Hole PC Pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alarms, Buzzers, and Sirens - 102-1463-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
102-1463-ND
Alarms, Buzzers, and Sirens 102-1463-ND
Buzzers Transducer, Externally Driven Magnetic 1.5V 20mA 2.048kHz 70dB @ 1.5V, 10cm Through Hole PC Pins

Buzzers Transducer, Externally Driven Magnetic 1.5V 20mA 2.048kHz 70dB @ 1.5V, 10cm Through Hole PC Pins

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Audio Transducers and Buzzers
Product Number 102-1463-ND
Product Name Alarms, Buzzers, and Sirens
Shape Round
Terminations PCPins
Mounting Through Hole
Tone Noncontinuous
Frequency 2048 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer/Horn/Alarm - 14744688 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Schaltbau JA222 - Electronic buzzer / Audible signaling device -  - Schaltbau GmbH
Specs
Features EN 50155
Sound Pressure Level 86 to 110 dB
Voltage 24 to 110 volts
View Details
Piezo Buzzers - 6221483 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
Shape Round
Diameter / Length 42.5 mm (1.67 inch)
View Details