Same Sky Alarms, Buzzers, and Sirens CPT-9019A-SMT-TR

Description
BUZZER PIEZO 3V 9X9MM W SMD
Request a Quote Datasheet
Description
BUZZER PIEZO 3V 9X9MM W SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alarms, Buzzers, and Sirens - 2223-CPT-9019A-SMT-TR-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
2223-CPT-9019A-SMT-TR-ND
Alarms, Buzzers, and Sirens 2223-CPT-9019A-SMT-TR-ND
BUZZER PIEZO 3V 9X9MM W SMD

BUZZER PIEZO 3V 9X9MM W SMD

Buy Now Datasheet
Alarms, Buzzers, and Sirens - 2223-CPT-9019A-SMT-TRDKR-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
2223-CPT-9019A-SMT-TRDKR-ND
Alarms, Buzzers, and Sirens 2223-CPT-9019A-SMT-TRDKR-ND
BUZZER PIEZO 3V 9MMX9MM SMD

BUZZER PIEZO 3V 9MMX9MM SMD

Buy Now Datasheet
Alarms, Buzzers, and Sirens - 2223-CPT-9019A-SMT-TRCT-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
2223-CPT-9019A-SMT-TRCT-ND
Alarms, Buzzers, and Sirens 2223-CPT-9019A-SMT-TRCT-ND
BUZZER PIEZO 3V 9MMX9MM SMD

BUZZER PIEZO 3V 9MMX9MM SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Audio Transducers and Buzzers
Product Number 2223-CPT-9019A-SMT-TR-ND
Product Name Alarms, Buzzers, and Sirens
RoHS Compliant Yes
Terminations Solder Tabs
Mounting Surface
Frequency 4000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer/Horn/Alarm - 15032036 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Schaltbau JA224B - Multi-tone buzzer for up to 9 different warning tones -  - Schaltbau GmbH
Specs
Features EN 50121-3-2, EN 50128, EN 50155
Sound Pressure Level 80 to 100 dB
Voltage 24 to 110 volts
View Details
Piezo Buzzers - 1939548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
Shape Round
Diameter / Length 32 mm (1.26 inch)
View Details
transducer hub - Noise - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
View Details