7.5X7.5X2MM, 3V, TRANSDUCER
7.5X7.5X2MM, 3V, TRANSDUCER
BUZZER PIEZO 3V 7.5X7.5 SMD
| DigiKey | |
|---|---|
| Product Category | Audio Transducers and Buzzers |
| Product Number | 2223-CPT-7502-65-SMT-TRDKR-ND |
| Product Name | Alarms, Buzzers, and Sirens |
| RoHS Compliant | Yes |
| Terminations | Solder Tabs |
| Mounting | Surface |
| Tone | Noncontinuous |
| Frequency | 6000 Hz |