Same Sky Alarms, Buzzers, and Sirens CPT-3095C-300

Description
Buzzers Transducer, Externally Driven Piezo 10V 9mA 2.5kHz 86dB @ 10V, 10cm Panel Mount, Flange Wire Leads
Request a Quote Datasheet
Description
Buzzers Transducer, Externally Driven Piezo 10V 9mA 2.5kHz 86dB @ 10V, 10cm Panel Mount, Flange Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alarms, Buzzers, and Sirens - 102-3757-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
102-3757-ND
Alarms, Buzzers, and Sirens 102-3757-ND
Buzzers Transducer, Externally Driven Piezo 10V 9mA 2.5kHz 86dB @ 10V, 10cm Panel Mount, Flange Wire Leads

Buzzers Transducer, Externally Driven Piezo 10V 9mA 2.5kHz 86dB @ 10V, 10cm Panel Mount, Flange Wire Leads

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Audio Transducers and Buzzers
Product Number 102-3757-ND
Product Name Alarms, Buzzers, and Sirens
Shape Round
Terminations Leads
Mounting Panel
Tone Noncontinuous
Frequency 2500 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer/Horn/Alarm - 15032036 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Piezo Buzzers - 7541999P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
Shape Round
Diameter / Length 30 mm (1.18 inch)
View Details
Schaltbau JA224B - Multi-tone buzzer for up to 9 different warning tones -  - Schaltbau GmbH
Specs
Features EN 50121-3-2, EN 50128, EN 50155
Sound Pressure Level 80 to 100 dB
Voltage 24 to 110 volts
View Details
transducer hub - Noise - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
View Details