Buzzers Transducer, Externally Driven Piezo 10V 6mA 4kHz 84dB @ 10V, 10cm Through Hole PC Pins
| DigiKey | |
|---|---|
| Product Category | Audio Transducers and Buzzers |
| Product Number | 102-CPT-2207-84T-ND |
| Product Name | Alarms, Buzzers, and Sirens |
| Shape | Round |
| Terminations | PCPins |
| Mounting | Through Hole |
| Frequency | 4000 Hz |