BUZZER PIEZO 12V 0.75X 0.75 SMD
19MM, PIEZO, 18V, SMT
19MM, PIEZO, 18V, SMT
| DigiKey | |
|---|---|
| Product Category | Audio Transducers and Buzzers |
| Product Number | 2223-CPT-1985-88-SMT-TR-ND |
| Product Name | Alarms, Buzzers, and Sirens |
| Terminations | Solder Tabs |
| Mounting | Surface |
| Frequency | 2000 Hz |
| Sound Pressure Level | 88 dB |