BUZZER, 19 MM X 8.5 MM DEEP, M,
BUZZER, 19 MM X 8.5 MM DEEP, M,
BUZZER, 19 MM X 8.5 MM DEEP, M,
| DigiKey | |
|---|---|
| Product Category | Audio Transducers and Buzzers |
| Product Number | 2223-CPT-191985-SMT-TRDKR-ND |
| Product Name | Alarms, Buzzers, and Sirens |
| Terminations | Solder Tabs |
| Mounting | Surface |
| Frequency | 2000 Hz |
| Sound Pressure Level | 88 dB |