Same Sky Alarms, Buzzers, and Sirens CPT-1255C-090

Description
Buzzers Transducer, Externally Driven Piezo 7mA 4kHz 80dB @ 9V, 10cm Through Hole PC Pins
Request a Quote Datasheet
Description
Buzzers Transducer, Externally Driven Piezo 7mA 4kHz 80dB @ 9V, 10cm Through Hole PC Pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alarms, Buzzers, and Sirens - 102-3752-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
102-3752-ND
Alarms, Buzzers, and Sirens 102-3752-ND
Buzzers Transducer, Externally Driven Piezo 7mA 4kHz 80dB @ 9V, 10cm Through Hole PC Pins

Buzzers Transducer, Externally Driven Piezo 7mA 4kHz 80dB @ 9V, 10cm Through Hole PC Pins

Buy Now Datasheet
Piezo Buzzers - 2596291 - RS Components, Ltd.
Corby, Northants, United Kingdom
Piezo Buzzers
2596291
Piezo Buzzers 2596291
buzzer, 12 mm round, 5.5 mm deep, P, 4 k

buzzer, 12 mm round, 5.5 mm deep, P, 4 k

Supplier's Site
Piezo Buzzers - 2596292P - RS Components, Ltd.
Corby, Northants, United Kingdom
Piezo Buzzers
2596292P
Piezo Buzzers 2596292P
buzzer, 12 mm round, 5.5 mm deep, P, 4 k

buzzer, 12 mm round, 5.5 mm deep, P, 4 k

Supplier's Site
Piezo Buzzers - 2596292 - RS Components, Ltd.
Corby, Northants, United Kingdom
Piezo Buzzers
2596292
Piezo Buzzers 2596292
buzzer, 12 mm round, 5.5 mm deep, P, 4 k

buzzer, 12 mm round, 5.5 mm deep, P, 4 k

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Audio Transducers and Buzzers Audio Transducers and Buzzers
Product Number 102-3752-ND 2596291
Product Name Alarms, Buzzers, and Sirens Piezo Buzzers
Shape Round
Terminations PCPins
Mounting Through Hole
Tone Noncontinuous Noncontinuous
Frequency 4000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer/Horn/Alarm - 10687286 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Technology Piezoelectric
View Details
Piezo Buzzers - 7243175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
RoHS Compliant Yes
Shape Round
View Details
Schaltbau JA226B - Multi-tone buzzer for up to 10 different warning tones -  - Schaltbau GmbH
Specs
Features EN 50121-3-2, EN 50128, EN 50155
Sound Pressure Level 80 to 100 dB
Voltage 24 volts
View Details
transducer hub - Noise - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
View Details