Same Sky
Alarms, Buzzers, and Sirens
CPS-5933-6105PM
Description
BUZZER 24V 59X33MM BLACK
Request a Quote
Email Supplier
Datasheet
Description
BUZZER 24V 59X33MM BLACK
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Audio Transducers and Buzzers |
|
Product Number
|
2223-CPS-5933-6105PM-ND |
|
Product Name
|
Alarms, Buzzers, and Sirens |
|
RoHS Compliant
|
Yes
|
|
Terminations
|
Leads
|
|
Mounting
|
Bracket Mount
|
|
Sound Pressure Level
|
90 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Technology
Piezoelectric
RoHS Compliant
Yes
Shape
Round
View Details
Features
EN 50121-3-2, EN 50128, EN 50155
Sound Pressure Level
80 to 100 dB
Voltage
24 volts
View Details