BUZZER 12V 5.12X 5.79BLACK
| DigiKey | |
|---|---|
| Product Category | Audio Transducers and Buzzers |
| Product Number | 2223-CPS-133150-B125PM-ND |
| Product Name | Alarms, Buzzers, and Sirens |
| RoHS Compliant | Yes |
| Terminations | Leads |
| Mounting | Bracket Mount |
| Sound Pressure Level | 105 dB |