BUZZER 5V 90DB OXYGEN TONE
| DigiKey | |
|---|---|
| Product Category | Audio Transducers and Buzzers |
| Product Number | 2223-CPIM-4410-80Y-ND |
| Product Name | Alarms, Buzzers, and Sirens |
| Shape | Round |
| Terminations | PCPins |
| Mounting | Through Hole |
| Tone | Noncontinuous |
| Frequency | 150 to 4000 Hz |