Same Sky Alarms, Buzzers, and Sirens CPIM-4410-80C

Description
BUZZER PIEZO 5V 44MM TH
Request a Quote Datasheet
Description
BUZZER PIEZO 5V 44MM TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alarms, Buzzers, and Sirens - 2223-CPIM-4410-80C-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
2223-CPIM-4410-80C-ND
Alarms, Buzzers, and Sirens 2223-CPIM-4410-80C-ND
BUZZER PIEZO 5V 44MM TH

BUZZER PIEZO 5V 44MM TH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Audio Transducers and Buzzers
Product Number 2223-CPIM-4410-80C-ND
Product Name Alarms, Buzzers, and Sirens
Shape Round
Terminations PCPins
Mounting Through Hole
Tone Noncontinuous
Frequency 150 to 4000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer/Horn/Alarm - 15032036 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Schaltbau JA224B - Multi-tone buzzer for up to 9 different warning tones -  - Schaltbau GmbH
Specs
Features EN 50121-3-2, EN 50128, EN 50155
Sound Pressure Level 80 to 100 dB
Voltage 24 to 110 volts
View Details
Piezo Buzzers - 7716951P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
Tone Continuous
Sound Pressure Level 94 dB
View Details