Same Sky Alarms, Buzzers, and Sirens CPI-42533C-120

Description
Buzzers Indicator, Internally Driven Piezo 12V 11mA, 13mA 2.8kHz 87dB @ 12V, 30cm Panel Mount Wire Leads
Request a Quote Datasheet
Description
Buzzers Indicator, Internally Driven Piezo 12V 11mA, 13mA 2.8kHz 87dB @ 12V, 30cm Panel Mount Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alarms, Buzzers, and Sirens - 102-3760-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
102-3760-ND
Alarms, Buzzers, and Sirens 102-3760-ND
Buzzers Indicator, Internally Driven Piezo 12V 11mA, 13mA 2.8kHz 87dB @ 12V, 30cm Panel Mount Wire Leads

Buzzers Indicator, Internally Driven Piezo 12V 11mA, 13mA 2.8kHz 87dB @ 12V, 30cm Panel Mount Wire Leads

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Audio Transducers and Buzzers
Product Number 102-3760-ND
Product Name Alarms, Buzzers, and Sirens
Shape Round
Terminations Leads
Mounting Panel
Tone Noncontinuous
Frequency 2800 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer/Horn/Alarm - 55813421 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Schaltbau JA224B - Multi-tone buzzer for up to 9 different warning tones -  - Schaltbau GmbH
Specs
Features EN 50121-3-2, EN 50128, EN 50155
Sound Pressure Level 80 to 100 dB
Voltage 24 to 110 volts
View Details
Piezo Buzzers - 5358174 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
Shape Round
Diameter / Length 13.7 mm (0.5394 inch)
View Details