Same Sky Alarms, Buzzers, and Sirens CPI-4233C-120

Description
"Buzzers Indicator, Internally Driven Piezo 12V 12mA 2.8kHz 94dB @ 12V, 30cm Panel Mount Screw Terminal, Quick Connect Tab - 0.256"" (6.50mm)"
Request a Quote Datasheet
Description
"Buzzers Indicator, Internally Driven Piezo 12V 12mA 2.8kHz 94dB @ 12V, 30cm Panel Mount Screw Terminal, Quick Connect Tab - 0.256"" (6.50mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alarms, Buzzers, and Sirens - 102-3750-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
102-3750-ND
Alarms, Buzzers, and Sirens 102-3750-ND
"Buzzers Indicator, Internally Driven Piezo 12V 12mA 2.8kHz 94dB @ 12V, 30cm Panel Mount Screw Terminal, Quick Connect Tab - 0.256"" (6.50mm)"

"Buzzers Indicator, Internally Driven Piezo 12V 12mA 2.8kHz 94dB @ 12V, 30cm Panel Mount Screw Terminal, Quick Connect Tab - 0.256"" (6.50mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Audio Transducers and Buzzers
Product Number 102-3750-ND
Product Name Alarms, Buzzers, and Sirens
Shape Round
Terminations Quick Connects; Screw Terminals
Mounting Panel
Tone Noncontinuous
Frequency 2800 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer, 120VAC - K8591002A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Voltage 120 volts
View Details
Schaltbau JA226B - Multi-tone buzzer for up to 10 different warning tones -  - Schaltbau GmbH
Specs
Features EN 50121-3-2, EN 50128, EN 50155
Sound Pressure Level 80 to 100 dB
Voltage 24 volts
View Details
Piezo Buzzers - 5358354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
Shape Round
Diameter / Length 42.5 mm (1.67 inch)
View Details
transducer hub - Noise - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
View Details