Same Sky Alarms, Buzzers, and Sirens CPI-3534-24L200

Description
BUZZER, 35.8 MM X 34.5 MM DEEP,
Request a Quote Datasheet
Description
BUZZER, 35.8 MM X 34.5 MM DEEP,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alarms, Buzzers, and Sirens - 2223-CPI-3534-24L200-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
2223-CPI-3534-24L200-ND
Alarms, Buzzers, and Sirens 2223-CPI-3534-24L200-ND
BUZZER, 35.8 MM X 34.5 MM DEEP,

BUZZER, 35.8 MM X 34.5 MM DEEP,

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Audio Transducers and Buzzers
Product Number 2223-CPI-3534-24L200-ND
Product Name Alarms, Buzzers, and Sirens
Shape Round
Terminations Leads
Mounting Custom
Tone Noncontinuous
Frequency 2100 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer, 120VAC - K8591002A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Voltage 120 volts
View Details
Piezo Buzzers - 6221512P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
Shape Round
Diameter / Length 41.8 mm (1.65 inch)
View Details
Schaltbau JA226B - Multi-tone buzzer for up to 10 different warning tones -  - Schaltbau GmbH
Specs
Features EN 50121-3-2, EN 50128, EN 50155
Sound Pressure Level 80 to 100 dB
Voltage 24 volts
View Details
transducer hub - Noise - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
View Details