Same Sky Alarms, Buzzers, and Sirens CPI-3329-10L200

Description
BUZZER, 33 MM X 28.9 MM DEEP, P,
Request a Quote Datasheet
Description
BUZZER, 33 MM X 28.9 MM DEEP, P,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alarms, Buzzers, and Sirens - 2223-CPI-3329-10L200-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
2223-CPI-3329-10L200-ND
Alarms, Buzzers, and Sirens 2223-CPI-3329-10L200-ND
BUZZER, 33 MM X 28.9 MM DEEP, P,

BUZZER, 33 MM X 28.9 MM DEEP, P,

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Audio Transducers and Buzzers
Product Number 2223-CPI-3329-10L200-ND
Product Name Alarms, Buzzers, and Sirens
Shape Round
Terminations Leads
Mounting Custom
Tone Noncontinuous
Frequency 2900 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer/Horn/Alarm - 427566 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Piezo Buzzers - 5358354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
Shape Round
Diameter / Length 42.5 mm (1.67 inch)
View Details
Schaltbau JA222 - Electronic buzzer / Audible signaling device -  - Schaltbau GmbH
Specs
Features EN 50155
Sound Pressure Level 86 to 110 dB
Voltage 24 to 110 volts
View Details
transducer hub - Noise - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
View Details