Same Sky Alarms, Buzzers, and Sirens CPI-1375IC-80T

Description
Buzzers Indicator, Internally Driven Piezo 12V 7mA 4kHz 88dB @ 12V, 10cm Through Hole PC Pins
Request a Quote Datasheet
Description
Buzzers Indicator, Internally Driven Piezo 12V 7mA 4kHz 88dB @ 12V, 10cm Through Hole PC Pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alarms, Buzzers, and Sirens - 2223-CPI-1375IC-80T-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
2223-CPI-1375IC-80T-ND
Alarms, Buzzers, and Sirens 2223-CPI-1375IC-80T-ND
Buzzers Indicator, Internally Driven Piezo 12V 7mA 4kHz 88dB @ 12V, 10cm Through Hole PC Pins

Buzzers Indicator, Internally Driven Piezo 12V 7mA 4kHz 88dB @ 12V, 10cm Through Hole PC Pins

Buy Now Datasheet
Piezo Buzzers - 2596284 - RS Components, Ltd.
Corby, Northants, United Kingdom
Piezo Buzzers
2596284
Piezo Buzzers 2596284
Same Sky CPI-1375IC-80T Magnetic Buzzer

Same Sky CPI-1375IC-80T Magnetic Buzzer

Supplier's Site
Piezo Buzzers - 2596283 - RS Components, Ltd.
Corby, Northants, United Kingdom
Piezo Buzzers
2596283
Piezo Buzzers 2596283
Same Sky CPI-1375IC-80T Magnetic Buzzer

Same Sky CPI-1375IC-80T Magnetic Buzzer

Supplier's Site
Piezo Buzzers - 2596284P - RS Components, Ltd.
Corby, Northants, United Kingdom
Piezo Buzzers
2596284P
Piezo Buzzers 2596284P
Same Sky CPI-1375IC-80T Magnetic Buzzer

Same Sky CPI-1375IC-80T Magnetic Buzzer

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Audio Transducers and Buzzers Audio Transducers and Buzzers
Product Number 2223-CPI-1375IC-80T-ND 2596284
Product Name Alarms, Buzzers, and Sirens Piezo Buzzers
Shape Round
Terminations PCPins
Mounting Through Hole
Tone Noncontinuous Noncontinuous
Frequency 4000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer/Horn/Alarm - 4758945 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Schaltbau JA222 - Electronic buzzer / Audible signaling device -  - Schaltbau GmbH
Specs
Features EN 50155
Sound Pressure Level 86 to 110 dB
Voltage 24 to 110 volts
View Details
Piezo Buzzers - 6221556 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
Shape Round
Diameter / Length 42.5 mm (1.67 inch)
View Details
Alarms, Buzzers, and Sirens - Z9713-ND - DigiKey
Specs
Terminations Connector
Mounting Panel
Tone Noncontinuous
View Details