Same Sky Alarms, Buzzers, and Sirens CPE-827

Description
Buzzers Transducer, Externally Driven Piezo 10V 11mA 97dB @ 10V, 10cm Panel Mount, Flange Wire Leads
Request a Quote Datasheet
Description
Buzzers Transducer, Externally Driven Piezo 10V 11mA 97dB @ 10V, 10cm Panel Mount, Flange Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alarms, Buzzers, and Sirens - 102-1620-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
102-1620-ND
Alarms, Buzzers, and Sirens 102-1620-ND
Buzzers Transducer, Externally Driven Piezo 10V 11mA 97dB @ 10V, 10cm Panel Mount, Flange Wire Leads

Buzzers Transducer, Externally Driven Piezo 10V 11mA 97dB @ 10V, 10cm Panel Mount, Flange Wire Leads

Buy Now Datasheet
Piezo Buzzers - 2596279 - RS Components, Ltd.
Corby, Northants, United Kingdom
Piezo Buzzers
2596279
Piezo Buzzers 2596279
buzzer, 30 mm round, 5.1 mm deep, P, 4.5

buzzer, 30 mm round, 5.1 mm deep, P, 4.5

Supplier's Site
Piezo Buzzers - 2596280P - RS Components, Ltd.
Corby, Northants, United Kingdom
Piezo Buzzers
2596280P
Piezo Buzzers 2596280P
buzzer, 30 mm round, 5.1 mm deep, P, 4.5

buzzer, 30 mm round, 5.1 mm deep, P, 4.5

Supplier's Site
Piezo Buzzers - 2596280 - RS Components, Ltd.
Corby, Northants, United Kingdom
Piezo Buzzers
2596280
Piezo Buzzers 2596280
buzzer, 30 mm round, 5.1 mm deep, P, 4.5

buzzer, 30 mm round, 5.1 mm deep, P, 4.5

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Audio Transducers and Buzzers Audio Transducers and Buzzers
Product Number 102-1620-ND 2596279
Product Name Alarms, Buzzers, and Sirens Piezo Buzzers
Shape Round
Terminations Leads
Mounting Panel
Tone Noncontinuous Noncontinuous
Sound Pressure Level 97 dB 84 dB
Unlock Full Specs
to access all available technical data

Similar Products

Schaltbau JA226B - Multi-tone buzzer for up to 10 different warning tones -  - Schaltbau GmbH
Specs
Features EN 50121-3-2, EN 50128, EN 50155
Sound Pressure Level 80 to 100 dB
Voltage 24 volts
View Details
Piezo Buzzers - 5358017P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
RoHS Compliant Yes
Shape Round
View Details
Buzzer/Horn/Alarm - 15032272 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
BZ Series Buzzers & Clappers - 20000-84 - Deltrol Controls/Division of Deltrol Corp.
Deltrol Controls/Division of Deltrol Corp.
Specs
Technology Electromagnetic
RoHS Compliant Yes
Shape Round
View Details