Same Sky Alarms, Buzzers, and Sirens CPE-750PA

Description
Buzzers Indicator, Internally Driven Piezo 12V 20mA 3.6kHz 98dB @ 12V, 30cm Panel Mount PC Pins
Request a Quote Datasheet
Description
Buzzers Indicator, Internally Driven Piezo 12V 20mA 3.6kHz 98dB @ 12V, 30cm Panel Mount PC Pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alarms, Buzzers, and Sirens - 102-1662-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
102-1662-ND
Alarms, Buzzers, and Sirens 102-1662-ND
Buzzers Indicator, Internally Driven Piezo 12V 20mA 3.6kHz 98dB @ 12V, 30cm Panel Mount PC Pins

Buzzers Indicator, Internally Driven Piezo 12V 20mA 3.6kHz 98dB @ 12V, 30cm Panel Mount PC Pins

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Audio Transducers and Buzzers
Product Number 102-1662-ND
Product Name Alarms, Buzzers, and Sirens
Shape Round
Terminations PCPins
Mounting Panel
Tone Noncontinuous
Frequency 3600 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer/Horn/Alarm - 427566 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Schaltbau JA226B - Multi-tone buzzer for up to 10 different warning tones -  - Schaltbau GmbH
Specs
Features EN 50121-3-2, EN 50128, EN 50155
Sound Pressure Level 80 to 100 dB
Voltage 24 volts
View Details
Piezo Buzzers - 6221540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
Shape Round
Diameter / Length 50 mm (1.97 inch)
View Details
Alarms, Buzzers, and Sirens - Z5908-ND - DigiKey
Specs
Terminations Connector
Mounting Panel
Tone Noncontinuous
View Details
3 suppliers