Same Sky Alarms, Buzzers, and Sirens CPE-350A

Description
Buzzers Indicator, Internally Driven Piezo 12V 12mA 2.8kHz 92dB @ 12V, 30cm Panel Mount, Flange Wire Leads
Request a Quote Datasheet
Description
Buzzers Indicator, Internally Driven Piezo 12V 12mA 2.8kHz 92dB @ 12V, 30cm Panel Mount, Flange Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alarms, Buzzers, and Sirens - 102-1637-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
102-1637-ND
Alarms, Buzzers, and Sirens 102-1637-ND
Buzzers Indicator, Internally Driven Piezo 12V 12mA 2.8kHz 92dB @ 12V, 30cm Panel Mount, Flange Wire Leads

Buzzers Indicator, Internally Driven Piezo 12V 12mA 2.8kHz 92dB @ 12V, 30cm Panel Mount, Flange Wire Leads

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Audio Transducers and Buzzers
Product Number 102-1637-ND
Product Name Alarms, Buzzers, and Sirens
Shape Round
Terminations Leads
Mounting Panel
Tone Noncontinuous
Frequency 2800 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer/Horn/Alarm - 15032272 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Schaltbau JA222 - Electronic buzzer / Audible signaling device -  - Schaltbau GmbH
Specs
Features EN 50155
Sound Pressure Level 86 to 110 dB
Voltage 24 to 110 volts
View Details
Piezo Buzzers - 6221326P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
Tone Continuous
Sound Pressure Level 83 dB
View Details
transducer hub - Noise - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
View Details