Same Sky Alarms, Buzzers, and Sirens CPE-260H

Description
Buzzers Indicator, Internally Driven Piezo 12V 12mA 3.5kHz 92dB @ 12V, 30cm Panel Mount, Flange Wire Leads
Request a Quote Datasheet
Description
Buzzers Indicator, Internally Driven Piezo 12V 12mA 3.5kHz 92dB @ 12V, 30cm Panel Mount, Flange Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alarms, Buzzers, and Sirens - 102-1633-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
102-1633-ND
Alarms, Buzzers, and Sirens 102-1633-ND
Buzzers Indicator, Internally Driven Piezo 12V 12mA 3.5kHz 92dB @ 12V, 30cm Panel Mount, Flange Wire Leads

Buzzers Indicator, Internally Driven Piezo 12V 12mA 3.5kHz 92dB @ 12V, 30cm Panel Mount, Flange Wire Leads

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Audio Transducers and Buzzers
Product Number 102-1633-ND
Product Name Alarms, Buzzers, and Sirens
Shape Round
Terminations Leads
Mounting Panel
Tone Noncontinuous
Frequency 3500 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Piezo Buzzers - 6173081 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
RoHS Compliant Yes
Shape Round
View Details
Buzzer/Horn/Alarm - 15032272 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Buzzer - TA725 - NSI Industries LLC
NSI Industries LLC
Specs
Shape Square / Rectangular
Depth 25.4 mm (1 inch)
Sound Pressure Level 88 dB
View Details