Same Sky Piezo Buzzers CPE-243

Description
buzzer, 14 mm round, 10 mm deep, P, 5 kH
Request a Quote Datasheet
Description
buzzer, 14 mm round, 10 mm deep, P, 5 kH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Piezo Buzzers - 2596277 - RS Components, Ltd.
Corby, Northants, United Kingdom
Piezo Buzzers
2596277
Piezo Buzzers 2596277
buzzer, 14 mm round, 10 mm deep, P, 5 kH

buzzer, 14 mm round, 10 mm deep, P, 5 kH

Supplier's Site
Piezo Buzzers - 2596278 - RS Components, Ltd.
Corby, Northants, United Kingdom
Piezo Buzzers
2596278
Piezo Buzzers 2596278
Same Sky CPE-243 Magnetic Buzzer

Same Sky CPE-243 Magnetic Buzzer

Supplier's Site
Piezo Buzzers - 2596278P - RS Components, Ltd.
Corby, Northants, United Kingdom
Piezo Buzzers
2596278P
Piezo Buzzers 2596278P
buzzer, 14 mm round, 10 mm deep, P, 5 kH

buzzer, 14 mm round, 10 mm deep, P, 5 kH

Supplier's Site
Alarms, Buzzers, and Sirens - 102-1281-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
102-1281-ND
Alarms, Buzzers, and Sirens 102-1281-ND
Buzzers Indicator, Internally Driven Piezo 12V 35mA 5kHz 80dB @ 12V, 30cm Custom Wire Leads

Buzzers Indicator, Internally Driven Piezo 12V 35mA 5kHz 80dB @ 12V, 30cm Custom Wire Leads

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Audio Transducers and Buzzers Audio Transducers and Buzzers
Product Number 2596277 102-1281-ND
Product Name Piezo Buzzers Alarms, Buzzers, and Sirens
Technology Piezoelectric
RoHS Compliant Yes
Tone Noncontinuous Noncontinuous
Sound Pressure Level 80 dB 80 dB
Voltage 16 volts 9 to 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer/Horn/Alarm - 10687286 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Technology Piezoelectric
View Details
Schaltbau JA224B - Multi-tone buzzer for up to 9 different warning tones -  - Schaltbau GmbH
Specs
Features EN 50121-3-2, EN 50128, EN 50155
Sound Pressure Level 80 to 100 dB
Voltage 24 to 110 volts
View Details
Piezo Buzzers - 5358231P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
Shape Round
Diameter / Length 23.3 mm (0.9173 inch)
View Details
transducer hub - Noise - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
View Details