Buzzers Indicator, Internally Driven Piezo 12V 10mA 2.7kHz 76dB @ 12V, 30cm Panel Mount, Flange Wire Leads
| DigiKey | |
|---|---|
| Product Category | Audio Transducers and Buzzers |
| Product Number | 102-1630-ND |
| Product Name | Alarms, Buzzers, and Sirens |
| Shape | Round |
| Terminations | Leads |
| Mounting | Panel |
| Tone | Noncontinuous |
| Frequency | 2700 Hz |