Same Sky Alarms, Buzzers, and Sirens CPE-150

Description
Buzzers Transducer, Externally Driven Piezo 9mA 5kHz 80dB @ 10V, 10cm Custom Wire Leads
Request a Quote Datasheet
Description
Buzzers Transducer, Externally Driven Piezo 9mA 5kHz 80dB @ 10V, 10cm Custom Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alarms, Buzzers, and Sirens - 102-1618-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
102-1618-ND
Alarms, Buzzers, and Sirens 102-1618-ND
Buzzers Transducer, Externally Driven Piezo 9mA 5kHz 80dB @ 10V, 10cm Custom Wire Leads

Buzzers Transducer, Externally Driven Piezo 9mA 5kHz 80dB @ 10V, 10cm Custom Wire Leads

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Audio Transducers and Buzzers
Product Number 102-1618-ND
Product Name Alarms, Buzzers, and Sirens
Shape Round
Terminations Leads
Mounting Custom
Tone Continuous
Frequency 5000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer/Horn/Alarm - 14744688 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Schaltbau JA226B - Multi-tone buzzer for up to 10 different warning tones -  - Schaltbau GmbH
Specs
Features EN 50121-3-2, EN 50128, EN 50155
Sound Pressure Level 80 to 100 dB
Voltage 24 volts
View Details
Piezo Buzzers - 7542056P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
Tone Noncontinuous
Sound Pressure Level 78 dB
View Details